onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LOB L14LOB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 72326-L14LOB Mounting Style: Through Hole Categories: Sensors, Transducers Status: Obsolete Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 72326-L14LOB Mounting Style: Through Hole Categories: Sensors, Transducers Status: Obsolete Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LOB - 72326-L14LOB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LOB
72326-L14LOB
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LOB 72326-L14LOB
Manufacturer: ON Semiconductor Win Source Part Number: 72326-L14LOB Mounting Style: Through Hole Categories: Sensors, Transducers Status: Obsolete Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 72326-L14LOB
Mounting Style: Through Hole
Categories: Sensors, Transducers
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 72326-L14LOB
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LOB
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details