onsemi Optical Sensors - Optical Sensors - Phototransistors - L14G1 L14G1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205908-L14G1 Orientation: Top View Mounting: Through Hole Viewing Angle: 20° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205908-L14G1 Orientation: Top View Mounting: Through Hole Viewing Angle: 20° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - L14G1 - 205908-L14G1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - L14G1
205908-L14G1
Optical Sensors - Optical Sensors - Phototransistors - L14G1 205908-L14G1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205908-L14G1 Orientation: Top View Mounting: Through Hole Viewing Angle: 20° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205908-L14G1
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 20°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TA)
Dimension: TO-206AA, TO-18-3 Metal Can
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 205908-L14G1
Product Name Optical Sensors - Optical Sensors - Phototransistors - L14G1
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric Sensors - 2055234 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
Optical Technology Type Retroreflective
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details