Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205907-L14F1
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 16°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TA)
Dimension: TO-206AA, TO-18-3 Metal Can
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 205907-L14F1 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - L14F1 |