onsemi TRANSISTORS - Transistors (BJT) - Single - KST92MTF KST92MTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002216-KST92MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: KST92 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): CMPTA92 TR LEADFREE; HMBTA92; CMPTA92; CMPTA92 TR; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002216-KST92MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: KST92 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): CMPTA92 TR LEADFREE; HMBTA92; CMPTA92; CMPTA92 TR; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KST92MTF - 002216-KST92MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST92MTF
002216-KST92MTF
TRANSISTORS - Transistors (BJT) - Single - KST92MTF 002216-KST92MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002216-KST92MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: KST92 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): CMPTA92 TR LEADFREE; HMBTA92; CMPTA92; CMPTA92 TR; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002216-KST92MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: KST92
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): CMPTA92 TR LEADFREE; HMBTA92; CMPTA92; CMPTA92 TR;
Introduction Date: November 06, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 002216-KST92MTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KST92MTF
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details