onsemi 12V 50MA SOT-23 Bipolar Transistor KST5179

Description
TRANS RF NPN 12V 50MA SOT-23 Product overview: KST5179 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 50MA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KST5179 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS RF NPN 12V 50MA SOT-23 Product overview: KST5179 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 50MA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KST5179 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 50MA SOT-23 Bipolar Transistor
283-KST5179
12V 50MA SOT-23 Bipolar Transistor 283-KST5179
TRANS RF NPN 12V 50MA SOT-23 Product overview: KST5179 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 50MA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KST5179 can be used for catalog matching and distributor lookup.

TRANS RF NPN 12V 50MA SOT-23 Product overview: KST5179 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 50MA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KST5179 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - KST5179 - 171282-KST5179 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KST5179
171282-KST5179
TRANSISTORS - RF Transistors (BJT) - KST5179 171282-KST5179
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 171282-KST5179 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 900MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 4.5dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 25 @ 3mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 171282-KST5179
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 900MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 4.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 25 @ 3mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-KST5179 171282-KST5179
Product Name 12V 50MA SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - KST5179
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT23; SOT-23-3
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data