onsemi TRANSISTORS - Transistors (BJT) - Single - KST2907AMTF KST2907AMTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002206-KST2907AMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: KST2907A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): FMMT2907ARTA; FMMT2907ATC; FMMT2907ARTC; FMMT2907AR-5P; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002206-KST2907AMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: KST2907A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): FMMT2907ARTA; FMMT2907ATC; FMMT2907ARTC; FMMT2907AR-5P; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KST2907AMTF - 002206-KST2907AMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST2907AMTF
002206-KST2907AMTF
TRANSISTORS - Transistors (BJT) - Single - KST2907AMTF 002206-KST2907AMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002206-KST2907AMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: KST2907A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): FMMT2907ARTA; FMMT2907ATC; FMMT2907ARTC; FMMT2907AR-5P; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002206-KST2907AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: KST2907A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): FMMT2907ARTA; FMMT2907ATC; FMMT2907ARTC; FMMT2907AR-5P;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 002206-KST2907AMTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KST2907AMTF
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100325QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details
Translators, Level Shifters - 1727-74AVC2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details