onsemi Electronic Surplus - KSP43 KSP43

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1193730-KSP43 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1193730-KSP43 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KSP43 - 1193730-KSP43 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KSP43
1193730-KSP43
Electronic Surplus - KSP43 1193730-KSP43
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1193730-KSP43 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193730-KSP43
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1193730-KSP43
Product Name Electronic Surplus - KSP43
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1127413-AUIRFS3107-7TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details