onsemi TRANSISTORS - Transistors (BJT) - Single - KSE5020S KSE5020S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1193660-KSE5020S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 18MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 500V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 300mA, 1.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 300mA, 5V Maximum Power: 30W
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1193660-KSE5020S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 18MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 500V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 300mA, 1.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 300mA, 5V Maximum Power: 30W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSE5020S - 1193660-KSE5020S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE5020S
1193660-KSE5020S
TRANSISTORS - Transistors (BJT) - Single - KSE5020S 1193660-KSE5020S
Manufacturer: ON Semiconductor Win Source Part Number: 1193660-KSE5020S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 18MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 500V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 300mA, 1.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 300mA, 5V Maximum Power: 30W

Manufacturer: ON Semiconductor
Win Source Part Number: 1193660-KSE5020S
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 18MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 500V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 300mA, 1.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 300mA, 5V
Maximum Power: 30W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1193660-KSE5020S
Product Name TRANSISTORS - Transistors (BJT) - Single - KSE5020S
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details