onsemi TRANSISTORS - Transistors (BJT) - Single - KSE181STU KSE181STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778064-KSE181STU Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: KSE181 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V Alternative Parts (Cross-Reference): MJE181; MJE181 Lead Free; 2SD1818K-A; 2SD1818L-A; Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778064-KSE181STU Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: KSE181 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V Alternative Parts (Cross-Reference): MJE181; MJE181 Lead Free; 2SD1818K-A; 2SD1818L-A; Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSE181STU - 778064-KSE181STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE181STU
778064-KSE181STU
TRANSISTORS - Transistors (BJT) - Single - KSE181STU 778064-KSE181STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778064-KSE181STU Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: KSE181 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V Alternative Parts (Cross-Reference): MJE181; MJE181 Lead Free; 2SD1818K-A; 2SD1818L-A; Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778064-KSE181STU
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA, TO-126-3
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 50MHz
Part Status: Obsolete(EOL)
Family Name: KSE181
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V
Alternative Parts (Cross-Reference): MJE181; MJE181 Lead Free; 2SD1818K-A; 2SD1818L-A;
Introduction Date: December 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSE181STU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSE181STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE181STU
TRANS NPN 60V 3A TO126-3

TRANS NPN 60V 3A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 778064-KSE181STU KSE181STU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSE181STU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 1.00E-4 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details