onsemi OEM Parts - OEM Parts (J - L) - KSE13009LTU KSE13009LTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994237-KSE13009LTU Packaging: Rail/Tube Frequency: 4 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 130 W Gain Bandwidth Product: 4 MHz Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 130 W Collector Base Voltage (VCBO): 700 V Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V hFE Min: 8 Max Collector Current: 12 A
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994237-KSE13009LTU Packaging: Rail/Tube Frequency: 4 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 130 W Gain Bandwidth Product: 4 MHz Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 130 W Collector Base Voltage (VCBO): 700 V Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V hFE Min: 8 Max Collector Current: 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KSE13009LTU - 994237-KSE13009LTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KSE13009LTU
994237-KSE13009LTU
OEM Parts - OEM Parts (J - L) - KSE13009LTU 994237-KSE13009LTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994237-KSE13009LTU Packaging: Rail/Tube Frequency: 4 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 130 W Gain Bandwidth Product: 4 MHz Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 130 W Collector Base Voltage (VCBO): 700 V Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V hFE Min: 8 Max Collector Current: 12 A

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994237-KSE13009LTU
Packaging: Rail/Tube
Frequency: 4 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 130 W
Gain Bandwidth Product: 4 MHz
Number of Pins: 3
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 130 W
Collector Base Voltage (VCBO): 700 V
Collector Emitter Voltage (VCEO): 400 V
Emitter Base Voltage (VEBO): 9 V
hFE Min: 8
Max Collector Current: 12 A

Buy Now
Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN - 17292-KSE13009LTU - Utmel Electronic Limited
Hong Kong, China
Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN
17292-KSE13009LTU
Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN 17292-KSE13009LTU
Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN

Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 994237-KSE13009LTU 17292-KSE13009LTU
Product Name OEM Parts - OEM Parts (J - L) - KSE13009LTU Power Bipolar Transistor, 12A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN
Polarity NPN; NPN NPN
Package Type TO-3; SOT3
Packing Method Tube; Rail/Tube
PD 130000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60BE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details