onsemi 400V 1.5A TO-220 Bipolar Transistor KSE13003TH2

Description
TRANS NPN 400V 1.5A TO-220 Product overview: KSE13003TH2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE13003TH2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 1.5A TO-220 Product overview: KSE13003TH2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE13003TH2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1.5A TO-220 Bipolar Transistor
276-KSE13003TH2
400V 1.5A TO-220 Bipolar Transistor 276-KSE13003TH2
TRANS NPN 400V 1.5A TO-220 Product overview: KSE13003TH2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE13003TH2 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1.5A TO-220 Product overview: KSE13003TH2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE13003TH2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSE13003TH2 - 070531-KSE13003TH2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE13003TH2
070531-KSE13003TH2
TRANSISTORS - Transistors (BJT) - Single - KSE13003TH2 070531-KSE13003TH2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070531-KSE13003TH2 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Typical Gain (hFE) (Min): 14 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070531-KSE13003TH2
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min): 14 @ 500mA, 2V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-KSE13003TH2 070531-KSE13003TH2
Product Name 400V 1.5A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSE13003TH2
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data