Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3
TRANS NPN 400V 1.5A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSE13003H1AS-ND | KSE13003H1AS |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |