Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3
TRANS NPN 30V 3A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD882YSTSTU-ND | KSD882YSTSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |