TRANS NPN 80V 4A TO-220 Product overview: KSD526OTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD526OTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002170-KSD526OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 8MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 300mA, 3A
Collector Cut-off Current(Max): 30μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-KSD526OTU | 002170-KSD526OTU |
| Product Name | 80V 4A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSD526OTU |
| Polarity | NPN | NPN; NPN |