Bipolar (BJT) Transistor NPN 55V 3A 25W Through Hole TO-220-3
TRANS NPN 55V 3A TO220-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD288OTU-ND | KSD288OTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |