Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778056-KSD227GBU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 400mW
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: KSD227G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 50mA, 1V
Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 25V 300mA 400mW Through Hole TO-92-3
TRANS NPN 25V 0.3A TO92-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 778056-KSD227GBU | KSD227GBU-ND | KSD227GBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD227GBU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 1.00E-4 milliamps | 300 milliamps |