onsemi TRANSISTORS - Transistors (BJT) - Single - KSD1691OS KSD1691OS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778054-KSD1691OS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD1691O Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 2A, 1V Alternative Parts (Cross-Reference): 2SD1691M-A; 2SD1691M; MJE224; MJE223 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778054-KSD1691OS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD1691O Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 2A, 1V Alternative Parts (Cross-Reference): 2SD1691M-A; 2SD1691M; MJE224; MJE223 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD1691OS - 778054-KSD1691OS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1691OS
778054-KSD1691OS
TRANSISTORS - Transistors (BJT) - Single - KSD1691OS 778054-KSD1691OS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778054-KSD1691OS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD1691O Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 2A, 1V Alternative Parts (Cross-Reference): 2SD1691M-A; 2SD1691M; MJE224; MJE223 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778054-KSD1691OS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.3W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: KSD1691O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 2A, 1V
Alternative Parts (Cross-Reference): 2SD1691M-A; 2SD1691M; MJE224; MJE223 Lead Free;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 778054-KSD1691OS
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD1691OS
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
IC(max) 0.0100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers
30V 0.5A SOT89 Bipolar Transistor - 276-BCV28H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
6 suppliers
Bipolar Transistors - 6697663P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details