onsemi 25V 2A SOT-89 Bipolar Transistor KSD1621STF

Description
TRANS NPN 25V 2A SOT-89 Product overview: KSD1621STF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1621STF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 2A SOT-89 Product overview: KSD1621STF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1621STF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 2A SOT-89 Bipolar Transistor
276-KSD1621STF
25V 2A SOT-89 Bipolar Transistor 276-KSD1621STF
TRANS NPN 25V 2A SOT-89 Product overview: KSD1621STF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1621STF can be used for catalog matching and distributor lookup.

TRANS NPN 25V 2A SOT-89 Product overview: KSD1621STF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1621STF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD1621STF - 070518-KSD1621STF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1621STF
070518-KSD1621STF
TRANSISTORS - Transistors (BJT) - Single - KSD1621STF 070518-KSD1621STF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070518-KSD1621STF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070518-KSD1621STF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 25V 2A SOT-89 - 598-KSD1621STF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 25V 2A SOT-89
598-KSD1621STF
TRANS NPN 25V 2A SOT-89 598-KSD1621STF
TRANS NPN 25V 2A SOT-89

TRANS NPN 25V 2A SOT-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-KSD1621STF 070518-KSD1621STF 598-KSD1621STF
Product Name 25V 2A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSD1621STF TRANS NPN 25V 2A SOT-89
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data