Bipolar (BJT) Transistor NPN 60V 1A 160MHz 750mW Through Hole TO-92-3
TRANS NPN 60V 1A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD1616AYBU-ND | KSD1616AYBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |