onsemi TRANSISTORS - Transistors (BJT) - Single - KSD1222TU KSD1222TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070512-KSD1222TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 4mA, 2A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070512-KSD1222TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 4mA, 2A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD1222TU - 070512-KSD1222TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1222TU
070512-KSD1222TU
TRANSISTORS - Transistors (BJT) - Single - KSD1222TU 070512-KSD1222TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070512-KSD1222TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 4mA, 2A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070512-KSD1222TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 4mA, 2A
Collector Cut-off Current(Max): 20μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 3A Bipolar Transistor
276-KSD1222TU
40V 3A Bipolar Transistor 276-KSD1222TU
TRANS NPN DARL 40V 3A I-PAK Product overview: KSD1222TU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1222TU can be used for catalog matching and distributor lookup.

TRANS NPN DARL 40V 3A I-PAK Product overview: KSD1222TU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1222TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 070512-KSD1222TU 276-KSD1222TU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD1222TU 40V 3A Bipolar Transistor
Polarity NPN; NPN - Darlington NPN
Unlock Full Specs
to access all available technical data

Similar Products

20V 1A Bipolar Transistor - 276-BCP68-16 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers