Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778051-KSC900LTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: KSC1009
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 200mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 350 @ 500μA, 3V
Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925;
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.05A, 25V, NPN, TO-92
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 778051-KSC900LTA | KSC900LTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC900LTA | |
| Polarity | NPN | NPN |
| Package Type | TO-92; SOT3 | TO-92; TO-92 |
| Packing Method | Tape Reel; Tape in Box | |
| IC(max) | 5.00E-5 milliamps |