The KSC839CYTA is an NPN epitaxial silicon transistor for FM/AM radio RF amplification, conversion, oscillation, and IF amplification. It is packaged in a TO-92 case with three leads, mounted in tape and reel. The device has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a power dissipation of 250 mW. The current gain bandwidth product is 200 MHz, and the collector-emitter saturation voltage is 0.4 V maximum at I_C = 10 mA and I_B = 1 mA. The transistor meets RoHS standards and is qualified for full production.
Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | KSC839CYTA |
| Polarity | NPN |