NPN epitaxial silicon transistor for FM radio RF amplifier, mixer, converter, oscillator, and IF amplifier applications, housed in a TO-92 package with dimensions of 4.58 mm length, 2.29 mm diameter, and 1.27 mm lead spacing. Features a collector-emitter voltage rating of 30 V, collector current of 30 mA, power dissipation of 250 mW, and a current gain bandwidth product of 100 to 250 MHz. The suffix "-C" indicates a center collector pinout (emitter, collector, base). Meets RoHS compliance and is qualified for full production use.
Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | KSC838COTA |
| Polarity | NPN |