Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984260-KSC5603DWTM
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 5 MHz
Categories: OEM Parts(J-L)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 100 W
Collector Base Voltage (VCBO): 1.6 kV
Collector Emitter Voltage (VCEO): 800 V
Emitter Base Voltage (VEBO): 12 V
hFE Min: 20
Max Collector Current: 3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984260-KSC5603DWTM |
| Product Name | OEM Parts - OEM Parts (J - L) - KSC5603DWTM |