onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays KSC5200OTU

Description
Win Source Part Number: 1028180-KSC5200OTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 130W Voltage - Collector Emitter Breakdown (Max): 230V Current - Collector (Ic) (Max): 13A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: HPM F2 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC5200OTUKSC5200-OT U; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC5200OTU,FAIF SCKSC5200OTU RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1028180-KSC5200OTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 130W Voltage - Collector Emitter Breakdown (Max): 230V Current - Collector (Ic) (Max): 13A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: HPM F2 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC5200OTUKSC5200-OT U; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC5200OTU,FAIF SCKSC5200OTU RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1028180-KSC5200OTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1028180-KSC5200OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1028180-KSC5200OTU
Win Source Part Number: 1028180-KSC5200OTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 130W Voltage - Collector Emitter Breakdown (Max): 230V Current - Collector (Ic) (Max): 13A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: HPM F2 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC5200OTUKSC5200-OT U; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC5200OTU,FAIF SCKSC5200OTU RoHS Status: RoHS non-compliant

Win Source Part Number: 1028180-KSC5200OTU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Bulk
Standard Package: 1
Power - Max: 130W
Voltage - Collector Emitter Breakdown (Max): 230V
Current - Collector (Ic) (Max): 13A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: HPM F2
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSC5200OTUKSC5200-OTU;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-KSC5200OTU,FAIFSCKSC5200OTU
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5200OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5200OTU
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1028180-KSC5200OTU KSC5200OTU
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 HPM F2
IC(max) 13000 milliamps 13000 milliamps
Power Gain 80 dB
Operating Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45V 0.1A Bipolar Transistor - 276-BC857BT E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 6697313P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details