onsemi Single Bipolar Transistors KSC3953CS

Description
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC3953CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC3953CS-ND
Single Bipolar Transistors KSC3953CS-ND
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1067969-KSC3953CS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1067969-KSC3953CS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1067969-KSC3953CS
Win Source Part Number: 1067969-KSC3953CS Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 1.3 W Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V Frequency - Transition: 400MHz Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Base Product Number: KSC3953 Product Status: Obsolete

Win Source Part Number: 1067969-KSC3953CS
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 1.3 W
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Frequency - Transition: 400MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Base Product Number: KSC3953
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
120V 0.2A Bipolar Transistor
276-KSC3953CS
120V 0.2A Bipolar Transistor 276-KSC3953CS
TRANS NPN 120V 0.2A TO-126 Product overview: KSC3953CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3953CS can be used for catalog matching and distributor lookup.

TRANS NPN 120V 0.2A TO-126 Product overview: KSC3953CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3953CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC3953CS - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC3953CS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC3953CS
TRANS NPN 120V 0.2A TO126-3

TRANS NPN 120V 0.2A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC3953CS-ND 1067969-KSC3953CS 276-KSC3953CS KSC3953CS
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 120V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3
IC(max) 200 milliamps 200 milliamps 200 milliamps
Power Gain 40 dB
Operating Frequency 400 MHz
Unlock Full Specs
to access all available technical data