Win Source Part Number: 1214049-KSC3552RTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 450
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 800 V
Current - Collector (Ic) (Max): 12 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 2V @ 1.2A, 6A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 800mA, 5V
Frequency - Transition: 15MHz
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSC3552
Product Status: Obsolete
TRANS NPN 800V 12A TO3P / Bipolar (BJT) Transistor NPN 800 V 12 A 15MHz 150 W Through Hole TO-3P Product overview: KSC3552RTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 12A, 800 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 800V, 12A, 800 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC3552RTU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1214049-KSC3552RTU | 283-KSC3552RTU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Through-Hole 800V 12A 800 V Bipolar Transistor |
| Polarity | NPN | |
| Package Type | TO-3; SOT3 | Tube |
| IC(max) | 12000 milliamps | |
| Power Gain | 15 dB | |
| Operating Frequency | 15 MHz |