onsemi 150V 1.5A Bipolar Transistor KSC3296

Description
TRANS NPN 150V 1.5A TO-220F Product overview: KSC3296 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3296 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 150V 1.5A TO-220F Product overview: KSC3296 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3296 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1.5A Bipolar Transistor
276-KSC3296
150V 1.5A Bipolar Transistor 276-KSC3296
TRANS NPN 150V 1.5A TO-220F Product overview: KSC3296 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3296 can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1.5A TO-220F Product overview: KSC3296 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3296 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - KSC3296 - 205875-KSC3296 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC3296
205875-KSC3296
TRANSISTORS - Transistors (BJT) - Single - KSC3296 205875-KSC3296
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205875-KSC3296 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1.5V @ 50mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 500mA, 10V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205875-KSC3296
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-KSC3296 205875-KSC3296
Product Name 150V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC3296
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data