Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Through Hole TO-92S
TRANS NPN 120V 0.05A TO92S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2784PBU-ND | KSC2784PBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |