Bipolar (BJT) Transistor NPN 400V 500mA 1W Through Hole TO-126-3
TRANS NPN 400V 0.5A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2752OS-ND | KSC2752OS |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |