Bipolar (BJT) Transistor NPN 180V 100mA 200MHz 1.2W Through Hole TO-126-3
TRANS NPN 180V 0.1A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2682OS-ND | KSC2682OS |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |