Bipolar (BJT) Transistor NPN 10V 2A 150MHz 900mW Through Hole TO-92-3
TRANS NPN 10V 2A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2500CTA-ND | KSC2500CTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |