Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 1W Through Hole TO-92-3
TRANS NPN 60V 0.7A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2331YBU-ND | KSC2331YBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |