onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single KSC2330RTA

Description
Win Source Part Number: 1067961-KSC2330RTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC2330OBU; KSC2330OTA; KSC2330YTA; KSC2331YBU; KSC2310YTA; FJNS3201RTA; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC2330RTA-FSTB -ND,2156-KSC2330RTA, FAIFSCKSC2330RTA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1067961-KSC2330RTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC2330OBU; KSC2330OTA; KSC2330YTA; KSC2331YBU; KSC2310YTA; FJNS3201RTA; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC2330RTA-FSTB -ND,2156-KSC2330RTA, FAIFSCKSC2330RTA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1067961-KSC2330RTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1067961-KSC2330RTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1067961-KSC2330RTA
Win Source Part Number: 1067961-KSC2330RTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC2330OBU; KSC2330OTA; KSC2330YTA; KSC2331YBU; KSC2310YTA; FJNS3201RTA; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC2330RTA-FSTB -ND,2156-KSC2330RTA, FAIFSCKSC2330RTA Product Status: Obsolete

Win Source Part Number: 1067961-KSC2330RTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSC2330OBU; KSC2330OTA; KSC2330YTA; KSC2331YBU; KSC2310YTA; FJNS3201RTA;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.29.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-KSC2330RTA-FSTB-ND,2156-KSC2330RTA,FAIFSCKSC2330RTA
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Through-Hole 300V 0.1A 300 V Bipolar Transistor
283-KSC2330RTA
Through-Hole 300V 0.1A 300 V Bipolar Transistor 283-KSC2330RTA
TRANS NPN 300V 0.1A TO92-3 / Bipolar (BJT) Transistor NPN 300 V 100 mA 50MHz 1 W Through Hole TO-92-3 Product overview: KSC2330RTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 0.1A, 300 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 300V, 0.1A, 300 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2330RTA can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.1A TO92-3 / Bipolar (BJT) Transistor NPN 300 V 100 mA 50MHz 1 W Through Hole TO-92-3 Product overview: KSC2330RTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 0.1A, 300 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 300V, 0.1A, 300 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2330RTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1067961-KSC2330RTA 283-KSC2330RTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 300V 0.1A 300 V Bipolar Transistor
Polarity NPN
Package Type TO-92; SOT3 Bulk
IC(max) 100 milliamps
Power Gain 40 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data