onsemi Single Bipolar Transistors KSC2330ASHBU

Description
Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2330ASHBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2330ASHBU-ND
Single Bipolar Transistors KSC2330ASHBU-ND
Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2330ASHBU - 922519-KSC2330ASHBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2330ASHBU
922519-KSC2330ASHBU
TRANSISTORS - Transistors (BJT) - Single - KSC2330ASHBU 922519-KSC2330ASHBU
Manufacturer: ON Semiconductor Win Source Part Number: 922519-KSC2330ASHBU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 100 mA 50MHz 1 W Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: KSC2330 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 922519-KSC2330ASHBU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 100 mA 50MHz 1 W Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC2330
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2330ASHBU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2330ASHBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2330ASHBU
TRANS NPN 400V 0.1A TO92-3

TRANS NPN 400V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSC2330ASHBU-ND 922519-KSC2330ASHBU KSC2330ASHBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2330ASHBU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697451 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC847BS/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers