onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2310RTA KSC2310RTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778039-KSC2310RTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSC2310R Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SC2705-Y(TE6,C,M); 2SC2705-Y(TPE6,C); 2SC2705-Y(TE6,F,M); 2SC2705-O(TE6,F,M); Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778039-KSC2310RTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSC2310R Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SC2705-Y(TE6,C,M); 2SC2705-Y(TPE6,C); 2SC2705-Y(TE6,F,M); 2SC2705-O(TE6,F,M); Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2310RTA - 778039-KSC2310RTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2310RTA
778039-KSC2310RTA
TRANSISTORS - Transistors (BJT) - Single - KSC2310RTA 778039-KSC2310RTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778039-KSC2310RTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSC2310R Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SC2705-Y(TE6,C,M); 2SC2705-Y(TPE6,C); 2SC2705-Y(TE6,F,M); 2SC2705-O(TE6,F,M); Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778039-KSC2310RTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Power - Max: 800mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: KSC2310R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 5V
Alternative Parts (Cross-Reference): 2SC2705-Y(TE6,C,M); 2SC2705-Y(TPE6,C); 2SC2705-Y(TE6,F,M); 2SC2705-O(TE6,F,M);
Introduction Date: December 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - KSC2310RTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2310RTA-ND
Single Bipolar Transistors KSC2310RTA-ND
Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2310RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2310RTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2310RTA
TRANS NPN 150V 0.05A TO92-3

TRANS NPN 150V 0.05A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 778039-KSC2310RTA KSC2310RTA-ND KSC2310RTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2310RTA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
Packing Method Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1.00E-4 milliamps 50 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25B5000 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2548842P - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers