onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF KSC1730OTA

Description
Win Source Part Number: 1150840-KSC1730OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 10V Frequency - Transition: 1.1GHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1730-OTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: KSC1730 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1150840-KSC1730OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 10V Frequency - Transition: 1.1GHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1730-OTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: KSC1730 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1150840-KSC1730OTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1150840-KSC1730OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1150840-KSC1730OTA
Win Source Part Number: 1150840-KSC1730OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 10V Frequency - Transition: 1.1GHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1730-OTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: KSC1730 Product Status: Obsolete

Win Source Part Number: 1150840-KSC1730OTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 15V
Current - Collector (Ic) (Max): 50mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 10V
Frequency - Transition: 1.1GHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSC1730-OTA;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: KSC1730
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1.1GHz 15V 50mA Bipolar Transistor
283-KSC1730OTA
1.1GHz 15V 50mA Bipolar Transistor 283-KSC1730OTA
NPN BJT Transistor 1.1GHz 15V 50mA TO-92-3 Product overview: KSC1730OTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 1.1GHz, 15V, 50mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1730OTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor 1.1GHz 15V 50mA TO-92-3 Product overview: KSC1730OTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 1.1GHz, 15V, 50mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1730OTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - KSC1730OTA-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC1730OTA-ND
Bipolar RF Transistors KSC1730OTA-ND
RF Transistor NPN 15V 50mA 1.1GHz 250mW Through Hole TO-92-3

RF Transistor NPN 15V 50mA 1.1GHz 250mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1730OTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1730OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1730OTA
RF TRANS NPN 15V 1.1GHZ TO92-3

RF TRANS NPN 15V 1.1GHZ TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1150840-KSC1730OTA 283-KSC1730OTA KSC1730OTA-ND KSC1730OTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1.1GHz 15V 50mA Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TJ 150 C (302 F) -55 C (-67 F)
Power Gain 70 dB
Output Power 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data