onsemi Bipolar Transistor KSC1674OTA

Description
RF SMALL SIGNAL TRANSISTOR Product overview: KSC1674OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674OTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF SMALL SIGNAL TRANSISTOR Product overview: KSC1674OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674OTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-KSC1674OTA
Bipolar Transistor 283-KSC1674OTA
RF SMALL SIGNAL TRANSISTOR Product overview: KSC1674OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674OTA can be used for catalog matching and distributor lookup.

RF SMALL SIGNAL TRANSISTOR Product overview: KSC1674OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674OTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1146079-KSC1674OTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1146079-KSC1674OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1146079-KSC1674OTA
Win Source Part Number: 1146079-KSC1674OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 2,000 Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 20mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 6V Frequency - Transition: 600MHz Noise Figure (dB Typ @ f): 3dB ~ 5dB @ 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KSC1674OTA-FSTB ,FAIFSCKSC1674OTA Product Status: Obsolete

Win Source Part Number: 1146079-KSC1674OTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 2,000
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 20mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 6V
Frequency - Transition: 600MHz
Noise Figure (dB Typ @ f): 3dB ~ 5dB @ 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-KSC1674OTA-FSTB,FAIFSCKSC1674OTA
Product Status: Obsolete

Buy Now Datasheet
Bipolar RF Transistors - KSC1674OTA-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC1674OTA-ND
Bipolar RF Transistors KSC1674OTA-ND
RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3

RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1674OTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1674OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1674OTA
RF TRANS NPN 20V 600MHZ TO92-3

RF TRANS NPN 20V 600MHZ TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 283-KSC1674OTA 1146079-KSC1674OTA KSC1674OTA-ND KSC1674OTA
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Bulk Tape Reel; Tape & Box (TB)
VCEO 20 volts 20 volts
Noise Figure 3 dB 3 dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR192WH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 50 volts
View Details
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers