onsemi TRANSISTORS - Transistors (BJT) - Single - KSC1187YTA KSC1187YTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778038-KSC1187YTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 700MHz Part Status: Obsolete(EOL) Family Name: KSC1187Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 10V Alternative Parts (Cross-Reference): 2SC535; 2SC1359C; 2SC1359B; 2SC1674M; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778038-KSC1187YTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 700MHz Part Status: Obsolete(EOL) Family Name: KSC1187Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 10V Alternative Parts (Cross-Reference): 2SC535; 2SC1359C; 2SC1359B; 2SC1674M; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC1187YTA - 778038-KSC1187YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC1187YTA
778038-KSC1187YTA
TRANSISTORS - Transistors (BJT) - Single - KSC1187YTA 778038-KSC1187YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778038-KSC1187YTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 700MHz Part Status: Obsolete(EOL) Family Name: KSC1187Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 10V Alternative Parts (Cross-Reference): 2SC535; 2SC1359C; 2SC1359B; 2SC1674M; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778038-KSC1187YTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 700MHz
Part Status: Obsolete(EOL)
Family Name: KSC1187Y
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 10V
Alternative Parts (Cross-Reference): 2SC535; 2SC1359C; 2SC1359B; 2SC1674M;
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 778038-KSC1187YTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC1187YTA
Polarity NPN
Package Type TO-92; SOT3
Packing Method Tape Reel; Tape in Box
IC(max) 1.00E-4 milliamps
Unlock Full Specs
to access all available technical data