Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3
TRANS PNP 30V 3A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB772YSTSTU-ND | KSB772YSTSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |