Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1021687-KSB772YS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSB772YS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB772YS can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3
TRANS PNP 30V 3A TO126-3
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 30V 3A TO126-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1021687-KSB772YS | KSB772YS | 276-KSB772YS | KSB772YS-ND | KSB772YS | KSB772YS | KSB772YS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB772YS | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TO-126-3 | TO-126-3 | Bulk | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |