onsemi Single Bipolar Transistors KSB772OS

Description
Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB772OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB772OS-ND
Single Bipolar Transistors KSB772OS-ND
Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 30V 3A 80MHz 1W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB772OS - 070476-KSB772OS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB772OS
070476-KSB772OS
TRANSISTORS - Transistors (BJT) - Single - KSB772OS 070476-KSB772OS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070476-KSB772OS Packaging: Bulk Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070476-KSB772OS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
30V 3A Bipolar Transistor
276-KSB772OS
30V 3A Bipolar Transistor 276-KSB772OS
TRANS PNP 30V 3A TO-126 Product overview: KSB772OS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB772OS can be used for catalog matching and distributor lookup.

TRANS PNP 30V 3A TO-126 Product overview: KSB772OS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB772OS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 30V 3A TO-126 - 598-KSB772OS - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 3A TO-126
598-KSB772OS
TRANS PNP 30V 3A TO-126 598-KSB772OS
TRANS PNP 30V 3A TO-126

TRANS PNP 30V 3A TO-126

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB772OS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB772OS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB772OS
TRANS PNP 30V 3A TO126-3

TRANS PNP 30V 3A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSB772OS-ND 070476-KSB772OS 276-KSB772OS 598-KSB772OS KSB772OS
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB772OS 30V 3A Bipolar Transistor TRANS PNP 30V 3A TO-126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data