Bipolar (BJT) Transistor PNP 45V 3A 45MHz 1W Through Hole TO-126-3
TRANS PNP 45V 3A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB744YSTU-ND | KSB744YSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |