onsemi TRANSISTORS - Transistors (BJT) - Single - KSB744AYSTU KSB744AYSTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769546-KSB744AYSTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1W Transistor Type: PNP Frequency - Transition: 45MHz Part Status: Obsolete(EOL) Family Name: KSB744AY Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 150mA, 1.5A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SB1217M-A; 2SB1217K-A; BD440; MJE171 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769546-KSB744AYSTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1W Transistor Type: PNP Frequency - Transition: 45MHz Part Status: Obsolete(EOL) Family Name: KSB744AY Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 150mA, 1.5A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SB1217M-A; 2SB1217K-A; BD440; MJE171 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSB744AYSTU - 769546-KSB744AYSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB744AYSTU
769546-KSB744AYSTU
TRANSISTORS - Transistors (BJT) - Single - KSB744AYSTU 769546-KSB744AYSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769546-KSB744AYSTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1W Transistor Type: PNP Frequency - Transition: 45MHz Part Status: Obsolete(EOL) Family Name: KSB744AY Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 150mA, 1.5A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SB1217M-A; 2SB1217K-A; BD440; MJE171 Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769546-KSB744AYSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 45MHz
Part Status: Obsolete(EOL)
Family Name: KSB744AY
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 150mA, 1.5A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 5V
Alternative Parts (Cross-Reference): 2SB1217M-A; 2SB1217K-A; BD440; MJE171 Lead Free;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - KSB744AYSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB744AYSTU-ND
Single Bipolar Transistors KSB744AYSTU-ND
Bipolar (BJT) Transistor PNP 60V 3A 45MHz 1W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 60V 3A 45MHz 1W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-KSB744AYSTU
60V 3A Bipolar Transistor 276-KSB744AYSTU
TRANS PNP 60V 3A TO126-3 Product overview: KSB744AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB744AYSTU can be used for catalog matching and distributor lookup.

TRANS PNP 60V 3A TO126-3 Product overview: KSB744AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB744AYSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB744AYSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB744AYSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB744AYSTU
TRANS PNP 60V 3A TO126-3

TRANS PNP 60V 3A TO126-3

Supplier's Site
TRANS PNP 60V 3A TO-126 - 598-KSB744AYSTU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 3A TO-126
598-KSB744AYSTU
TRANS PNP 60V 3A TO-126 598-KSB744AYSTU
TRANS PNP 60V 3A TO-126

TRANS PNP 60V 3A TO-126

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 769546-KSB744AYSTU KSB744AYSTU-ND 276-KSB744AYSTU KSB744AYSTU 598-KSB744AYSTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSB744AYSTU Single Bipolar Transistors 60V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 60V 3A TO-126
Polarity PNP PNP PNP
Package Type SOT3 TO-225AA, TO-126-3 Tube
Packing Method Tube; Tube Tube Tube; Tube
IC(max) 1.00E-3 milliamps 3000 milliamps
Power Gain 160 dB
Unlock Full Specs
to access all available technical data