onsemi Single Bipolar Transistors KSB708OTU

Description
Bipolar (BJT) Transistor PNP 80V 7A 1.5W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 7A 1.5W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB708OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB708OTU-ND
Single Bipolar Transistors KSB708OTU-ND
Bipolar (BJT) Transistor PNP 80V 7A 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 80V 7A 1.5W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB708OTU - 778037-KSB708OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB708OTU
778037-KSB708OTU
TRANSISTORS - Transistors (BJT) - Single - KSB708OTU 778037-KSB708OTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778037-KSB708OTU Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Power - Max: 1.5W Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: KSB708O Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 3A, 1V Alternative Parts (Cross-Reference): TIP42B Tin/Lead; TIP42B-S; BD244B; BD244B-S; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778037-KSB708OTU
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Power - Max: 1.5W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: KSB708O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 3A, 1V
Alternative Parts (Cross-Reference): TIP42B Tin/Lead; TIP42B-S; BD244B; BD244B-S;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB708OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB708OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB708OTU
TRANS PNP 80V 7A TO220-3

TRANS PNP 80V 7A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSB708OTU-ND 778037-KSB708OTU KSB708OTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB708OTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0100 milliamps 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single Bipolar Transistors - BCP5116E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 216345 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details