Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040952-KSB707YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 3A, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 60V 7A 1.5W Through Hole TO-220-3
TRANS PNP 60V 7A TO-220 Product overview: KSB707YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB707YTU can be used for catalog matching and distributor lookup.
TRANS PNP 60V 7A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 040952-KSB707YTU | KSB707YTU-ND | 276-KSB707YTU | KSB707YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB707YTU | Single Bipolar Transistors | 60V 7A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 7000 milliamps | 7000 milliamps | ||
| VCEO | 60 volts | 60 volts |