onsemi Single Bipolar Transistors KSB601YTU

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 1.5W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 1.5W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB601YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB601YTU-ND
Single Bipolar Transistors KSB601YTU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 100V 5A 1.5W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 5A TO220 Bipolar Transistor
276-KSB601YTU
100V 5A TO220 Bipolar Transistor 276-KSB601YTU
TRANS PNP DARL 100V 5A TO220-3 Product overview: KSB601YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB601YTU can be used for catalog matching and distributor lookup.

TRANS PNP DARL 100V 5A TO220-3 Product overview: KSB601YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB601YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB601YTU - 070475-KSB601YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB601YTU
070475-KSB601YTU
TRANSISTORS - Transistors (BJT) - Single - KSB601YTU 070475-KSB601YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070475-KSB601YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 3mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 3A, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070475-KSB601YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 3A, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB601YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB601YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB601YTU
TRANS PNP DARL 100V 5A TO220-3

TRANS PNP DARL 100V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSB601YTU-ND 276-KSB601YTU 070475-KSB601YTU KSB601YTU
Product Name Single Bipolar Transistors 100V 5A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSB601YTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327HTSA1 - 1022466-BC849BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers
Bipolar Transistors - 6697512P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details