Bipolar (BJT) Transistor PNP - Darlington 100V 5A 1.5W Through Hole TO-220-3
TRANS PNP DARL 100V 5A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB601Y-ND | KSB601Y |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |