Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070474-KSB596YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.7V @ 300mA, 3A
Collector Cut-off Current(Max): 70μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 80V 4A 3MHz 30W Through Hole TO-220-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSB596YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSB596YTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
TRANS, PNP, -80V, -4A, 150DEG C, 30W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANSISTOR,BJT,PNP,8
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 80V 4A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 070474-KSB596YTU | KSB596YTU-ND | 2087-KSB596YTU | KSB596YTU | 46AC0926 | 82C7155 | KSB596YTU | KSB596YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB596YTU | Single Bipolar Transistors | Bipolar Transistor | Trans, Pnp, -80V, -4A, 150Deg C, 30W; Transistor Polarity Onsemi | Transistor,bjt,pnp,80V V(Br)Ceo,4A I(C),to-220Ab Rohs Compliant Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3 | TO-3; TO-220 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||||
| IC(max) | 4000 milliamps | 4000 milliamps |