onsemi TRANSISTORS - Transistors (BJT) - Single - KSB564AYTA KSB564AYTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050893-KSB564AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050893-KSB564AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSB564AYTA - 1050893-KSB564AYTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB564AYTA
1050893-KSB564AYTA
TRANSISTORS - Transistors (BJT) - Single - KSB564AYTA 1050893-KSB564AYTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050893-KSB564AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050893-KSB564AYTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - KSB564AYTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92

Supplier's Site Datasheet
TRANS PNP 25V 1A TO-92 - 598-KSB564AYTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 1A TO-92
598-KSB564AYTA
TRANS PNP 25V 1A TO-92 598-KSB564AYTA
TRANS PNP 25V 1A TO-92

TRANS PNP 25V 1A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB564AYTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB564AYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB564AYTA
TRANS PNP 25V 1A TO92-3

TRANS PNP 25V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1050893-KSB564AYTA KSB564AYTA 598-KSB564AYTA KSB564AYTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSB564AYTA TRANS PNP 25V 1A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Unlock Full Specs
to access all available technical data